Search
Filters

LT1168AIS8#TRPBF

Part No : LT1168AIS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 400KHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,688 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 40pA
Voltage - Input Offset 15μV
Operating Supply Current 350μA
Channel Output Current 32mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057937-LT1168AIS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The LT1168AIS8#TRPBF Instrumentation amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4.6 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1168AIS8#TRPBF provides the temperature range of -40°C to 85°C , 40pA input bias current,0.5 V/μs slew rate, 15μV input offset voltage and 350μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 40pA
Voltage - Input Offset 15μV
Operating Supply Current 350μA
Channel Output Current 32mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057937-LT1168AIS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1168AIS8#TRPBF
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
LT1168AIS8#TRPBF Price

LT1168AIS8#TRPBF Datasheet
LT1168AIS8#TRPBF Application

LT1168AIS8#TRPBF Replacement
LT1168AIS8#TRPBF Pdf

LT1168AIS8#TRPBF Pinout
LT1168AIS8#TRPBF Image

LT1168AIS8#TRPBF Picture
LT1168AIS8#TRPBF In Stock

LT1168AIS8#TRPBF Distributor
LT1168AIS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 14KB FLASH 28SOIC
87
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
1
IC REG CTRLR MULT TOPOLOGY 16DIP
1143
FAMILY OF SELF-CALIBRATING PRECISION CMOS RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
1680
P-channel silicon field-effect transistors
18730
IC MCU 16BIT 4KB FLASH 32VQFN
705

Top Sellers