The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1168IS8#PBF

Part No LT1168IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 400KHZ 8SO
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
Pricing & Ordering $10.943 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.5440
$62.176
8+
$12.7540
$102.032
13+
$12.3560
$160.628
17+
$11.9570
$203.269
22+
$11.5580
$254.276
29+
$10.3630
$300.527
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
MOQ: 4 pcs
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 350μA
Channel Output Current 32mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057939-LT1168IS8#PBF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance

Description

LT1168IS8#PBF - Precision, Low Power Instrumentation Amplifier

The LT1168IS8#PBF is a high-precision instrumentation amplifier designed by Linear Technology, now part of Analog Devices, that offers a perfect blend of accuracy and versatility. This device is tailored for a wide range of applications, including medical equipment, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Precision: The LT1168IS8#PBF features a low input offset voltage, low offset drift, and excellent common-mode rejection ratio (CMRR), ensuring accurate signal amplification even in the presence of unwanted noise and voltage variations.
  • Low Power Consumption: It operates with a minimal power requirement, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Gain Set with External Resistors: Gain can be easily configured with a single external resistor, providing flexibility and simplicity in adjusting the amplification factor as per the application's requirement.
  • Single-Supply Operation: The ability to operate with a single power supply ranging from 4V to 36V or dual supplies of ±2V to ±18V adds to the versatility of the LT1168IS8#PBF, making it adaptable to various operating conditions.
  • No External Components Required: The LT1168IS8#PBF is designed to work without the need for external components, simplifying the design and reducing the overall bill of materials.

Product Specifications:

Parameter Value
Package 8-Lead SOIC
Temperature Range -40°C to 85°C
Supply Voltage Range 4V to 36V, ±2V to ±18V
Input Offset Voltage 40µV Max
Input Offset Drift 0.3µV/°C Max
CMRR 90dB Min

The LT1168IS8#PBF is not only a testament to Linear Technology's commitment to precision engineering but also a go-to solution for designers seeking a reliable and power-efficient instrumentation amplifier. Its robust design and ease of use make it an ideal choice for demanding applications that require high accuracy and stability over a wide temperature range.