Search
Filters

LT1179CN#PBF

Part No :
LT1179CN#PBF
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 85KHZ 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 82 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780289-LT1179CN#PBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX479EPD;  LT1179CN;  LT1179CN#PBF;  LT1179IN;  
Linear Technology LT1179CN#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1179CN#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1179CN#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 780289-LT1179CN#PBF
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MAX479EPD;  LT1179CN;  LT1179CN#PBF;  LT1179IN;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1179CN#PBF
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
LT1179CN#PBF Price

LT1179CN#PBF Datasheet
LT1179CN#PBF Application

LT1179CN#PBF Replacement
LT1179CN#PBF Pdf

LT1179CN#PBF Pinout
LT1179CN#PBF Image

LT1179CN#PBF Picture
LT1179CN#PBF In Stock

LT1179CN#PBF Distributor
LT1179CN#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS NPN 80V 10A TO-220 / Trans GP BJT NPN 80V 10A 50000mW 3-Pin(3+Tab) TO-220 Bag
16
IC FPGA 312 I/O 456FBGA
10
FUSE AUTO 25A 32VAC AUTO LINK
2
Low Drift, Low Power Instrumentation Amplifier
360
SINGLE & DUAL-CHANNEL DIGITAL ISOLATORS
7
HIGH VOLTAGE VIDEO AMPLIFIERS
26
N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, SWITCHING REGULATOR APPLICATIONS)
250

Top Sellers