Search
Filters

LT1193IS8#PBF

Part No : LT1193IS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Video Amps and Modules
Description : IC AMP VIDEO DIF ADJ GAIN 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,232 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1058007-LT1193IS8#PBF
Case / Package 8-SOIC
Mounting SMD (SMT)
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Channel Output Current 50mA
Operating Supply Current 35mA
Slew Rate 500 V/μs
-3db Bandwidth 80MHz
Number of Circuits 1
Applications Differential
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Linear Technology LT1193IS8#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1193IS8#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1193IS8#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Win Source Part Number 1058007-LT1193IS8#PBF
Case / Package 8-SOIC
Mounting SMD (SMT)
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Channel Output Current 50mA
Operating Supply Current 35mA
Slew Rate 500 V/μs
-3db Bandwidth 80MHz
Number of Circuits 1
Applications Differential
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1193IS8#PBF
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
LT1193IS8#PBF Price

LT1193IS8#PBF Datasheet
LT1193IS8#PBF Application

LT1193IS8#PBF Replacement
LT1193IS8#PBF Pdf

LT1193IS8#PBF Pinout
LT1193IS8#PBF Image

LT1193IS8#PBF Picture
LT1193IS8#PBF In Stock

LT1193IS8#PBF Distributor
LT1193IS8#PBF Linear - Amplifiers - Video Amps and Modules

Image
Mfr.Part No
Description
Stock
Surface Mount Automotive Transient Voltage Suppressors
900
High Sensitivity, Long Focal Distance Type Photointerrupter
613
IC REG LDO 1.2V 1.5A SOT223
29
1000
N-channel Enhancement-mode Power MOSFET
7174
TrenchMOS transistor Standard level FET
3250
IC POT DGTL SGL PB CTRL 8-SOIC
3

Top Sellers