Search
Filters

LT1215CS8#TRPBF

Part No : LT1215CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 23MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,260 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1058033-LT1215CS8#TRPBF
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Channel Output Current 50mA
Operating Supply Current 5.7mA
Voltage - Input Offset 250μV
Current - Input Bias 360nA
Gain Bandwidth Product (GBP) 23MHz
Slew Rate 50 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
The LT1215CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1215CS8#TRPBF provides the temperature range of 0°C to 70°C , 360nA input bias current,50 V/μs slew rate, 250μV input offset voltage and 5.7mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 53 pct.
Popularity Medium
Win Source Part Number 1058033-LT1215CS8#TRPBF
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Channel Output Current 50mA
Operating Supply Current 5.7mA
Voltage - Input Offset 250μV
Current - Input Bias 360nA
Gain Bandwidth Product (GBP) 23MHz
Slew Rate 50 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1215CS8#TRPBF
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
LT1215CS8#TRPBF Price

LT1215CS8#TRPBF Datasheet
LT1215CS8#TRPBF Application

LT1215CS8#TRPBF Replacement
LT1215CS8#TRPBF Pdf

LT1215CS8#TRPBF Pinout
LT1215CS8#TRPBF Image

LT1215CS8#TRPBF Picture
LT1215CS8#TRPBF In Stock

LT1215CS8#TRPBF Distributor
LT1215CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SW REG CNTRLR 5BIT PROG20SSOP
32
DIODE ARRAY GP 400V 15A TO3P
65
IC MODULATOR/DEMODULATOR 14-SOIC
27
QSCP INTERIOR ASY 42 SMLO 3P
50500
Power Inductors and Transformers
5

Top Sellers