Search
Filters

LT1270ACT#PBF

Part No : LT1270ACT#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG MULT CONFIG INV ADJ TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 10A (Switch)
Frequency - Switching 60kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1058104-LT1270ACT#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The LT1270ACT#PBF is manufactured by Linear Technology, which is available in TO-220-5, with the function of Step-Up, Step-Down, Step-Up/Step-Down. The part operates from 3.5V, rated over a 0°C to 125°C (TJ) temperature range. Its function is based on 60kHz switching frequency, which is capable of supplying 10A (Switch) output current, with an output voltage of 1.244V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.244V
Maximum Output Voltage 60V (Switch)
Output Current 10A (Switch)
Frequency - Switching 60kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1058104-LT1270ACT#PBF
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1270ACT#PBF
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
LT1270ACT#PBF Price

LT1270ACT#PBF Datasheet
LT1270ACT#PBF Application

LT1270ACT#PBF Replacement
LT1270ACT#PBF Pdf

LT1270ACT#PBF Pinout
LT1270ACT#PBF Image

LT1270ACT#PBF Picture
LT1270ACT#PBF In Stock

LT1270ACT#PBF Distributor
LT1270ACT#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 1.1A 8MSOP
300
IC OPAMP GP 1.3MHZ RRO 8UMAX
653
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
3
Micropower Dual Comparator
IC MOTOR CONTROLLER PAR 24SSOP
1251
Vocal fader IC
152
IC REG LDO 3V 0.2A 5TSOP
371
IC OPAMP GP 34MHZ 8CDIP
2

Top Sellers