Search
Filters

LT1308BIS8#PBF

Part No : LT1308BIS8#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST SEPIC ADJ 2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,901 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058127-LT1308BIS8#PBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The LT1308BIS8#PBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Up, Step-Up/Step-Down. The part operates from 1V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 600kHz switching frequency, which is capable of supplying 2A (Switch) output current, with an output voltage of 1.22V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058127-LT1308BIS8#PBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1308BIS8#PBF
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
LT1308BIS8#PBF Price

LT1308BIS8#PBF Datasheet
LT1308BIS8#PBF Application

LT1308BIS8#PBF Replacement
LT1308BIS8#PBF Pdf

LT1308BIS8#PBF Pinout
LT1308BIS8#PBF Image

LT1308BIS8#PBF Picture
LT1308BIS8#PBF In Stock

LT1308BIS8#PBF Distributor
LT1308BIS8#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TVS DIODE 16VWM 26VC SOD128
26
RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS | RF TRANS NPN 18V 5GHZ MICRO X
240
CAP TRIMMER 4.5-40PF 25V SMD
2196
IC OPAMP GP 130KHZ RRO 14TSSOP
1200
Inverter
21048

Top Sellers