Search
Filters

LT1352CS8#TRPBF

Part No : LT1352CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 3MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,204 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Channel Output Current 13.4mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058154-LT1352CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The LT1352CS8#TRPBF Voltage Feedback amplifier, manufactured by Linear Technology, optimized for voltage operation as low as ±2.5 V and up to 15 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1352CS8#TRPBF provides the temperature range of 0°C to 70°C , 20nA input bias current,200 V/μs slew rate, 200μV input offset voltage and 250μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20nA
Voltage - Input Offset 200μV
Operating Supply Current 250μA
Channel Output Current 13.4mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058154-LT1352CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1352CS8#TRPBF
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
LT1352CS8#TRPBF Price

LT1352CS8#TRPBF Datasheet
LT1352CS8#TRPBF Application

LT1352CS8#TRPBF Replacement
LT1352CS8#TRPBF Pdf

LT1352CS8#TRPBF Pinout
LT1352CS8#TRPBF Image

LT1352CS8#TRPBF Picture
LT1352CS8#TRPBF In Stock

LT1352CS8#TRPBF Distributor
LT1352CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DUAL GP DIFF COMPARATR 8SOIC
4961
512M bits DDR SDRAM
144
IC REG LDO 3.8V 0.2A SOT89-5
110
LOW-POWER SINGLE 2-INPUT POSITIVE-AND GATE
694
VARISTOR 0805
195
High Isolation X-SP3T (DP6T) SWITCH
114

Top Sellers