Search
Filters

LT1368CS8#TRPBF

Part No : LT1368CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 160KHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,977 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.065 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058176-LT1368CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The LT1368CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 1.8 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1368CS8#TRPBF provides the temperature range of 0°C to 70°C , 10nA input bias current,0.065 V/μs slew rate, 200μV input offset voltage and 370μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.065 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058176-LT1368CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1368CS8#TRPBF
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
LT1368CS8#TRPBF Price

LT1368CS8#TRPBF Datasheet
LT1368CS8#TRPBF Application

LT1368CS8#TRPBF Replacement
LT1368CS8#TRPBF Pdf

LT1368CS8#TRPBF Pinout
LT1368CS8#TRPBF Image

LT1368CS8#TRPBF Picture
LT1368CS8#TRPBF In Stock

LT1368CS8#TRPBF Distributor
LT1368CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Voltage Regulator
72
256,128,64,32,Megabit 3.0 Volt-only Page Mode Flash Memory featuring 0.23 μm MirrorBit Process Technology
8
MOSFET N-CH 600V 4A D2PAK
1120
SWITCHING P-CHANNEL POWER MOS FET INDUSTRIAL USE
1528
N Channel Enhancement Mode MOSFET
300
IC REG LDO 9V 0.2A 8SO
29
1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPST Switches | IC SWITCH SPST 1OHM RON 8LFCSP
IC 16BIT BIN COUNTR DUAL 20TSSOP
6

Top Sellers