Search
Filters

LT1375HVIS8#PBF

IC REG BUCK SEPIC ADJ 1.5A 8SOIC
Manufacturer: Linear Technology
rohs
Availability: 14,192 In Stock
The LT1375HVIS8#PBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 2.42V.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 25.8V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1058227-LT1375HVIS8#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 25.8V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1058227-LT1375HVIS8#PBF
LT1375HVIS8#PBF Price

LT1375HVIS8#PBF Datasheet
LT1375HVIS8#PBF Application

LT1375HVIS8#PBF Replacement
LT1375HVIS8#PBF Pdf

LT1375HVIS8#PBF Pinout
LT1375HVIS8#PBF Image

LT1375HVIS8#PBF Picture
LT1375HVIS8#PBF In Stock

LT1375HVIS8#PBF Distributor
LT1375HVIS8#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Three quadrant triacs high commutation
13331
IC GATE NOR 2CH 2-INP 8-MSOPB
3600
DIODE ARRAY SCHOTTKY 45V TO220AB
283
Synchronous-Rectified Buck MOSFET Drivers
2960