Search
Filters

LT1394IS8#TRPBF

Part No : LT1394IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Comparators
Description : IC COMPARATOR LOW PWR 7NS 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,646 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Current - Quiescent (Max) 8.5mA
Current - Output (Typ) 20mA
Current - Input Bias (Max) 4.5μA @ ±5V
Voltage - Input Offset (Max) 2.5mV @ ±5V
Output Type CMOS, Complementary, TTL
Number of Elements 1
Type with Latch
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 9ns
Win Source Part Number 1058248-LT1394IS8#TRPBF
Linear Technology LT1394IS8#TRPBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1394IS8#TRPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1394IS8#TRPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 55 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Current - Quiescent (Max) 8.5mA
Current - Output (Typ) 20mA
Current - Input Bias (Max) 4.5μA @ ±5V
Voltage - Input Offset (Max) 2.5mV @ ±5V
Output Type CMOS, Complementary, TTL
Number of Elements 1
Type with Latch
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 9ns
Win Source Part Number 1058248-LT1394IS8#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1394IS8#TRPBF
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
LT1394IS8#TRPBF Price

LT1394IS8#TRPBF Datasheet
LT1394IS8#TRPBF Application

LT1394IS8#TRPBF Replacement
LT1394IS8#TRPBF Pdf

LT1394IS8#TRPBF Pinout
LT1394IS8#TRPBF Image

LT1394IS8#TRPBF Picture
LT1394IS8#TRPBF In Stock

LT1394IS8#TRPBF Distributor
LT1394IS8#TRPBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
High Efficiency Low Noise Synchronous Step-Down Switching Regulators
18
Dual Chip LED Lamp
140
IC TEMP SWTCH PUSH/PULL SOT23A-5
242
IC MODEM S-FSK HALFDUPLEX 28PLCC
223

Top Sellers