Search
Filters

LT1460DCN8-10#PBF

Part No : LT1460DCN8-10#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 10V 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 169 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780451-LT1460DCN8-10#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Linear Technology LT1460DCN8-10#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1460DCN8-10#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1460DCN8-10#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780451-LT1460DCN8-10#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1460DCN8-10#PBF
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
LT1460DCN8-10#PBF Price

LT1460DCN8-10#PBF Datasheet
LT1460DCN8-10#PBF Application

LT1460DCN8-10#PBF Replacement
LT1460DCN8-10#PBF Pdf

LT1460DCN8-10#PBF Pinout
LT1460DCN8-10#PBF Image

LT1460DCN8-10#PBF Picture
LT1460DCN8-10#PBF In Stock

LT1460DCN8-10#PBF Distributor
LT1460DCN8-10#PBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Digital transistors (built-in resistor)
4206
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3700
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
14
Octal Sample-and-Hold with Multiplexed Input
206
1.0 Amp Output Current IGBT Gate Drive Optocoupler with Rail-to-Rail Output Voltage in Stretched SO6 | OPTOISO 3.75KV 1CH GATE DRVR 6SO
33
DIODE SCHOTTKY 60V 3A DO201AD
50
IC OPAMP VIDEO LOW POWER 8SOIC
1
N-Channel Enhancement Mode Field Effect Transistor
110

Top Sellers