Search
Filters

LT1490AIMS8#TRPBF

Part No : LT1490AIMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 200KHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.378
€50.673
35+
€2.858
€100.036
55+
€2.772
€152.433
75+
€2.685
€201.363
95+
€2.598
€246.827
125+
€2.339
€292.391
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,410 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058354-LT1490AIMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The LT1490AIMS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2 V and up to 44 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LT1490AIMS8#TRPBF provides the temperature range of -40°C to 85°C , 1nA input bias current,0.07 V/μs slew rate, 250μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058354-LT1490AIMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1490AIMS8#TRPBF
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
LT1490AIMS8#TRPBF Price

LT1490AIMS8#TRPBF Datasheet
LT1490AIMS8#TRPBF Application

LT1490AIMS8#TRPBF Replacement
LT1490AIMS8#TRPBF Pdf

LT1490AIMS8#TRPBF Pinout
LT1490AIMS8#TRPBF Image

LT1490AIMS8#TRPBF Picture
LT1490AIMS8#TRPBF In Stock

LT1490AIMS8#TRPBF Distributor
LT1490AIMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
2.0A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 800V 2A KBP
750
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER(VOLTAGE - 20 to 100 Volts CURRENT - 2.0 Amperes)
11754
MOSFET N-CH 25V 220MA SOT-23
172171
28V Programmable Current-Limited Load Switch
236

Top Sellers