Search
Filters

LT1491AHS#PBF

Part No : LT1491AHS#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 200KHZ RRO 14SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,736 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058359-LT1491AHS#PBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The LT1491AHS#PBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2 V and up to 44 V. It is available in a 14-SO package, mounted by SMD (SMT). The LT1491AHS#PBF provides the temperature range of -40°C to 125°C , 1nA input bias current,0.07 V/μs slew rate, 250μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058359-LT1491AHS#PBF
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1491AHS#PBF
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
LT1491AHS#PBF Price

LT1491AHS#PBF Datasheet
LT1491AHS#PBF Application

LT1491AHS#PBF Replacement
LT1491AHS#PBF Pdf

LT1491AHS#PBF Pinout
LT1491AHS#PBF Image

LT1491AHS#PBF Picture
LT1491AHS#PBF In Stock

LT1491AHS#PBF Distributor
LT1491AHS#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE UFAST REC 600V 12A TO-263A
390
CONN HEADER 4POS .100" SNGL SMD
32
5-Pin Microprocessor Supervisory Circuits
250
IC REG BUCK SEPIC ADJ 16TSSOP
285
CAP TANT 100UF 6.3V 20% 1411
159
TRANS NPN 50V 0.1A SOT-23
10120
Automotive Grade ( Mid Voltage (100 to 630V) )
50
BCD-to-7 Segment Latch/Decoder/Driver
498

Top Sellers