Search
Filters

LT1491AIS#PBF

Part No : LT1491AIS#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 200KHZ RRO 14SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058362-LT1491AIS#PBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The LT1491AIS#PBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2 V and up to 44 V. It is available in a 14-SO package, mounted by SMD (SMT). The LT1491AIS#PBF provides the temperature range of -40°C to 85°C , 1nA input bias current,0.07 V/μs slew rate, 250μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.07 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Operating Supply Current 50μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 44 V, ±1 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1058362-LT1491AIS#PBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1491AIS#PBF
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
LT1491AIS#PBF Price

LT1491AIS#PBF Datasheet
LT1491AIS#PBF Application

LT1491AIS#PBF Replacement
LT1491AIS#PBF Pdf

LT1491AIS#PBF Pinout
LT1491AIS#PBF Image

LT1491AIS#PBF Picture
LT1491AIS#PBF In Stock

LT1491AIS#PBF Distributor
LT1491AIS#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE AND 3CH 3-INP 14-SOEIAJ
147
IC OPAMP CHOPPER 3MHZ RRO 8SO
127
MOSFET N-CH 25V 97A 8SON
300
OPTOISOLATOR 5.3KV TRANS 4DIP
380
DIODE TUNING 30V SOD-323
2400

Top Sellers