Search
Filters

LT1497CS8#TRPBF

Part No : LT1497CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CFA 50MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,965 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1058377-LT1497CS8#TRPBF
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Channel Output Current 220mA
Operating Supply Current 7mA
Voltage - Input Offset 3mV
Current - Input Bias 7μA
-3db Bandwidth 50MHz
Slew Rate 900 V/μs
Number of Circuits 2
Amplifier Type Current Feedback
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
The LT1497CS8#TRPBF Current Feedback amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1497CS8#TRPBF provides the temperature range of 0°C to 70°C , 7μA input bias current,900 V/μs slew rate, 3mV input offset voltage and 7mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1058377-LT1497CS8#TRPBF
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 4 V to 30 V, ±2 V to 15 V
Channel Output Current 220mA
Operating Supply Current 7mA
Voltage - Input Offset 3mV
Current - Input Bias 7μA
-3db Bandwidth 50MHz
Slew Rate 900 V/μs
Number of Circuits 2
Amplifier Type Current Feedback
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1497CS8#TRPBF
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
LT1497CS8#TRPBF Price

LT1497CS8#TRPBF Datasheet
LT1497CS8#TRPBF Application

LT1497CS8#TRPBF Replacement
LT1497CS8#TRPBF Pdf

LT1497CS8#TRPBF Pinout
LT1497CS8#TRPBF Image

LT1497CS8#TRPBF Picture
LT1497CS8#TRPBF In Stock

LT1497CS8#TRPBF Distributor
LT1497CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FLATLINK (TM) RCVR 48-TSSOP
264
High Voltage Fast-Switching NPN Power Transistor
16
INTEGER-N PLL WITH INTEGRATED VCO
47
42 V Wide VIN Synchronous 4-Switch Buck-Boost Controller | IC REG CTRLR BUCK-BOOST 28HTSSOP
Gain Programmable CATV Line DRiver | IC LINE DRIVER CATV 3.3V 20SOIC
3
16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
100

Top Sellers