Search
Filters

LT1576CS8-5#TRPBF

Part No : LT1576CS8-5#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 1.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,930 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058458-LT1576CS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LT1576CS8-5#TRPBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5V, rated over a 0°C to 125°C (TJ) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058458-LT1576CS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1576CS8-5#TRPBF
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
LT1576CS8-5#TRPBF Price

LT1576CS8-5#TRPBF Datasheet
LT1576CS8-5#TRPBF Application

LT1576CS8-5#TRPBF Replacement
LT1576CS8-5#TRPBF Pdf

LT1576CS8-5#TRPBF Pinout
LT1576CS8-5#TRPBF Image

LT1576CS8-5#TRPBF Picture
LT1576CS8-5#TRPBF In Stock

LT1576CS8-5#TRPBF Distributor
LT1576CS8-5#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
RES ARRAY 15 RES 68 OHM 16SOIC
261
IC CODEC AC 97 W/SRC 48-LQFP
285
IC RS-232 DRVR/RCVR 16-SOIC
774
IC REG LDO 4.5V 65MA SOT23-5
23
IC REG QD BUCK/LINEAR 16WLCSP
86
60V LOGIC N-Channel MOSFET
1516
RES SMD 76.8KOHM 0.1% 1/10W 0603
3000

Top Sellers