Search
Filters

LT1576IS8-5#TRPBF

Part No : LT1576IS8-5#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 1.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,967 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058463-LT1576IS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The LT1576IS8-5#TRPBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058463-LT1576IS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1576IS8-5#TRPBF
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
LT1576IS8-5#TRPBF Price

LT1576IS8-5#TRPBF Datasheet
LT1576IS8-5#TRPBF Application

LT1576IS8-5#TRPBF Replacement
LT1576IS8-5#TRPBF Pdf

LT1576IS8-5#TRPBF Pinout
LT1576IS8-5#TRPBF Image

LT1576IS8-5#TRPBF Picture
LT1576IS8-5#TRPBF In Stock

LT1576IS8-5#TRPBF Distributor
LT1576IS8-5#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 10.5A U-DFN
1470
Fairchild Power Switch(FPS)
8
IC REG LDO 1.2V 0.6A SOT-23-5
RF TRANSISTOR NPN SOT-343
IC MCU 32BIT 512KB FLASH 144LQFP
21
High Speed +5V Powered RS-232 Transmitters/Receivers
579

Top Sellers