Search
Filters

LT1576IS8#PBF

Part No : LT1576IS8#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 1.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,752 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 23.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058460-LT1576IS8#PBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The LT1576IS8#PBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Down. The part operates from 5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1.21V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 23.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058460-LT1576IS8#PBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1576IS8#PBF
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
LT1576IS8#PBF Price

LT1576IS8#PBF Datasheet
LT1576IS8#PBF Application

LT1576IS8#PBF Replacement
LT1576IS8#PBF Pdf

LT1576IS8#PBF Pinout
LT1576IS8#PBF Image

LT1576IS8#PBF Picture
LT1576IS8#PBF In Stock

LT1576IS8#PBF Distributor
LT1576IS8#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
32 Megabit (4096K x 8-bit / 2048K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
87
Voltage regulator diodes
5100
MOSFET N-CH 20V 6.5A SOT23
1000
Quad 741 Op Amps | IC OPAMP GP 4 CIRCUIT 14SOIC
17337
IC FILTER 3.5-50MHZ LOPASS 32SMT
42
IC BUFF/DVR TRI-ST DUAL 20TSSOP
3691
3.0A SINGLE - PHASE SILICON BRIDGE 
45
4M × 4 BANKS × 16 BITS SDRAM
45

Top Sellers