Search
Filters

LT1630IS8#TRPBF

Part No : LT1630IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 30MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,810 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 30MHz
Current - Input Bias 550nA
Voltage - Input Offset 220μV
Operating Supply Current 4.1mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058503-LT1630IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The LT1630IS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1630IS8#TRPBF provides the temperature range of -40°C to 85°C , 550nA input bias current,10 V/μs slew rate, 220μV input offset voltage and 4.1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 30MHz
Current - Input Bias 550nA
Voltage - Input Offset 220μV
Operating Supply Current 4.1mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058503-LT1630IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1630IS8#TRPBF
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
LT1630IS8#TRPBF Price

LT1630IS8#TRPBF Datasheet
LT1630IS8#TRPBF Application

LT1630IS8#TRPBF Replacement
LT1630IS8#TRPBF Pdf

LT1630IS8#TRPBF Pinout
LT1630IS8#TRPBF Image

LT1630IS8#TRPBF Picture
LT1630IS8#TRPBF In Stock

LT1630IS8#TRPBF Distributor
LT1630IS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1.0 WTB CRIMP REC TERM 28-32AWG
Chip Inductors - 0805CS (2012)
192
OPTOISOLATOR 5KV TRANS SOP-6L4
561
Low Forward Voltage Drop Diode
20
IC DVR/RCVR RS232 ESD 20SOIC
1532

Top Sellers