Search
Filters

LT1632CS8#TRPBF

Part No : LT1632CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 45MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,518 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058506-LT1632CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The LT1632CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1632CS8#TRPBF provides the temperature range of 0°C to 70°C , 1.15μA input bias current,45 V/μs slew rate, 500μV input offset voltage and 4.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058506-LT1632CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1632CS8#TRPBF
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
LT1632CS8#TRPBF Price

LT1632CS8#TRPBF Datasheet
LT1632CS8#TRPBF Application

LT1632CS8#TRPBF Replacement
LT1632CS8#TRPBF Pdf

LT1632CS8#TRPBF Pinout
LT1632CS8#TRPBF Image

LT1632CS8#TRPBF Picture
LT1632CS8#TRPBF In Stock

LT1632CS8#TRPBF Distributor
LT1632CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 200V 15A D2PAK
192
IC MCU 32BIT 128KB FLASH 100LQFP
45
IC VIDEO OPAMP LN HS 8-SOIC
2023
DIODE SCHOTTKY 30V 2A PCP
188
DGTL ISO 1KV 5CH GEN PURP 16QSOP
1847
2A, 6V, 100% Duty Cycle Synchronous Step-Down Converter with 0.5A LDO
292

Top Sellers