We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LT1634BCMS8-2.5#TRPBF

Part No : LT1634BCMS8-2.5#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 2.5V 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15,118 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058517-LT1634BCMS8-2.5#TRPBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Linear Technology LT1634BCMS8-2.5#TRPBF Shunt voltage reference is available in the 8-MSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.05%. Excellent performance is maintained at 50mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058517-LT1634BCMS8-2.5#TRPBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1634BCMS8-2.5#TRPBF
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
LT1634BCMS8-2.5#TRPBF Price

LT1634BCMS8-2.5#TRPBF Datasheet
LT1634BCMS8-2.5#TRPBF Application

LT1634BCMS8-2.5#TRPBF Replacement
LT1634BCMS8-2.5#TRPBF Pdf

LT1634BCMS8-2.5#TRPBF Pinout
LT1634BCMS8-2.5#TRPBF Image

LT1634BCMS8-2.5#TRPBF Picture
LT1634BCMS8-2.5#TRPBF In Stock

LT1634BCMS8-2.5#TRPBF Distributor
LT1634BCMS8-2.5#TRPBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
ULTRA FAST RECOVERY POWER RECTIFIER
1556
PNP switching transistor
60046
IC MPU SUPERVISOR SOT23-5
45
ADVANCED PFC/PWM COMBINATION CONTROLLERS | IC PFC/PWM COMB CTRLR 20-SOIC
2
TRANS NPN/PNP 50V/12V 6EMT
666
NEGATIVE FIXED VOLTAGE REGULATOR
18
CONN SOCKET FPC .4MM 34POS SMD
2147