Search
Filters

LT1636CS8#TRPBF

Part No : LT1636CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
18+
€2.722
€49.003
45+
€2.304
€103.657
65+
€2.233
€145.158
90+
€2.164
€194.748
115+
€2.094
€240.760
155+
€1.885
€292.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,010 pieces can ship immediately
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058531-LT1636CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
The LT1636CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 44 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1636CS8#TRPBF provides the temperature range of 0°C to 70°C , 4nA input bias current,0.075 V/μs slew rate, 100μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058531-LT1636CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1636CS8#TRPBF
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
LT1636CS8#TRPBF Price

LT1636CS8#TRPBF Datasheet
LT1636CS8#TRPBF Application

LT1636CS8#TRPBF Replacement
LT1636CS8#TRPBF Pdf

LT1636CS8#TRPBF Pinout
LT1636CS8#TRPBF Image

LT1636CS8#TRPBF Picture
LT1636CS8#TRPBF In Stock

LT1636CS8#TRPBF Distributor
LT1636CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC FET BUS SWITCH 2BIT 8-TSSOP
239
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
3
USB A M/F 16FT
301
POWER SAVING PUSH BUTTON LOAD SW
633
IC 2.63V PROCESSOR MON 8-SOIC
7
DIODE ZENER 4.7V 400MW ALF2
56115

Top Sellers