Search
Filters

LT1636HS8#TRPBF

Part No :
LT1636HS8#TRPBF
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 220KHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,801 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058533-LT1636HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The LT1636HS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 44 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1636HS8#TRPBF provides the temperature range of -40°C to 125°C , 4nA input bias current,0.075 V/μs slew rate, 100μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058533-LT1636HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1636HS8#TRPBF
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
LT1636HS8#TRPBF Price

LT1636HS8#TRPBF Datasheet
LT1636HS8#TRPBF Application

LT1636HS8#TRPBF Replacement
LT1636HS8#TRPBF Pdf

LT1636HS8#TRPBF Pinout
LT1636HS8#TRPBF Image

LT1636HS8#TRPBF Picture
LT1636HS8#TRPBF In Stock

LT1636HS8#TRPBF Distributor
LT1636HS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC CONTROLLER CHIP NV 8-DIP
4687
IC MCU 8BIT 16KB FLASH 44VQFN
16
IC OP AMP RRIO 12V DUAL 8TSSOP
562
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 48-Pin TSSOP / LOW-VOLTAGE 16-BIT D-TYPE FLIP-FLOP WITH 5V TOLERANT INPUTS AND OUTPUTS
599
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
599
Three-wire Serial Electrically Erasable Programmable Read-only Memory | IC INST AMP 1 CIRCUIT 8SOIC
753

Top Sellers