Search
Filters

LT1636IS8#TRPBF

Part No : LT1636IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 220KHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,677 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058536-LT1636IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The LT1636IS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 44 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1636IS8#TRPBF provides the temperature range of -40°C to 85°C , 4nA input bias current,0.075 V/μs slew rate, 100μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058536-LT1636IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1636IS8#TRPBF
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
LT1636IS8#TRPBF Price

LT1636IS8#TRPBF Datasheet
LT1636IS8#TRPBF Application

LT1636IS8#TRPBF Replacement
LT1636IS8#TRPBF Pdf

LT1636IS8#TRPBF Pinout
LT1636IS8#TRPBF Image

LT1636IS8#TRPBF Picture
LT1636IS8#TRPBF In Stock

LT1636IS8#TRPBF Distributor
LT1636IS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC TXRX NON-INVERT 3.6V 48TSSOP / 3.3V CMOS 16-BIT BUS TRANSCEIVER
5
Monolithic Amplifier DC-4 GHz
396
DIODE ZENER 51V 1.25W DO204AL
200
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
1
TV SOUND MPX FOR TWO CARRIER SYSTEM
211
N-channel TO-220F/TO251N /TO-220 MOSFET
5
LM4041-N/LM4041-N-Q1 Precision Micropower Shunt Voltage Reference
3324
DIODE GEN PURP 600V 500MA DO213
329
LED ORANGE CLEAR
10

Top Sellers