Search
Filters

LT1637HS8#TRPBF

Part No : LT1637HS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.1MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,731 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 17nA
Voltage - Input Offset 100μV
Operating Supply Current 230μA
Channel Output Current 31.7mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058540-LT1637HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The LT1637HS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 44 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1637HS8#TRPBF provides the temperature range of -40°C to 125°C , 17nA input bias current,0.4 V/μs slew rate, 100μV input offset voltage and 230μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 17nA
Voltage - Input Offset 100μV
Operating Supply Current 230μA
Channel Output Current 31.7mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058540-LT1637HS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1637HS8#TRPBF
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
LT1637HS8#TRPBF Price

LT1637HS8#TRPBF Datasheet
LT1637HS8#TRPBF Application

LT1637HS8#TRPBF Replacement
LT1637HS8#TRPBF Pdf

LT1637HS8#TRPBF Pinout
LT1637HS8#TRPBF Image

LT1637HS8#TRPBF Picture
LT1637HS8#TRPBF In Stock

LT1637HS8#TRPBF Distributor
LT1637HS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1Mbit 128K x8, 5V Asynchronous SRAM
1
IC OPAMP JFET 1MHZ 14TSSOP
61
IC SSR HISIDE QUAD 28-SOIC
98
Medium Power Transistor (25V, 1.2A)
2823
32-Bit Version 1 ColdFire® Central Processor Unit (CPU) | IC MCU 32BIT 64KB FLASH 64LQFP
90
RGB video processor with automatic cut-off control and gamma adjust
50

Top Sellers