Search
Filters

LT1677CS8#TRPBF

Part No : LT1677CS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 7.2MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,980 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058570-LT1677CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The LT1677CS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 3 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1677CS8#TRPBF provides the temperature range of 0°C to 70°C , 2nA input bias current,2.5 V/μs slew rate, 20μV input offset voltage and 2.75mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058570-LT1677CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1677CS8#TRPBF
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
LT1677CS8#TRPBF Price

LT1677CS8#TRPBF Datasheet
LT1677CS8#TRPBF Application

LT1677CS8#TRPBF Replacement
LT1677CS8#TRPBF Pdf

LT1677CS8#TRPBF Pinout
LT1677CS8#TRPBF Image

LT1677CS8#TRPBF Picture
LT1677CS8#TRPBF In Stock

LT1677CS8#TRPBF Distributor
LT1677CS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DUAL 2 TO 4 DECODER/DEMULTIPLEXER
24
VOLTAGE DETECTOR WITH OUTPUT DELAY
600
IC BUFF TRI-ST HEX N-INV 16DIP
232
FILTER LC(PI) 17NH/14PF ESD SMD
10300
3.3V ECL Dual Differential 2:1 Multiplexer
7
IC REG BUCK ADJ 0.2A TSOT23-8

Top Sellers