Search
Filters

LT1677IS8#TRPBF

Part No : LT1677IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 7.2MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,908 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058571-LT1677IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The LT1677IS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 3 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1677IS8#TRPBF provides the temperature range of -40°C to 85°C , 2nA input bias current,2.5 V/μs slew rate, 20μV input offset voltage and 2.75mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.5 V/μs
Gain Bandwidth Product (GBP) 7.2MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.75mA
Channel Output Current 35mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058571-LT1677IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1677IS8#TRPBF
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
LT1677IS8#TRPBF Price

LT1677IS8#TRPBF Datasheet
LT1677IS8#TRPBF Application

LT1677IS8#TRPBF Replacement
LT1677IS8#TRPBF Pdf

LT1677IS8#TRPBF Pinout
LT1677IS8#TRPBF Image

LT1677IS8#TRPBF Picture
LT1677IS8#TRPBF In Stock

LT1677IS8#TRPBF Distributor
LT1677IS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 47UH 880MA 260 MOHM
400
RF TRANSISTOR NPN SOT-343
600
IC ADC 10BIT 500KHZ SHTDWN 8MSOP
6
IC TXRX RS-232 W/SHTDWN 16TSSOP
100
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
7005
DIODE ZENER 130V 250MW DO35
350
TRANS NPN 140V 10A TO-3PF
98
Integrated Synthesizer and VCO | IC SYNTHESIZER VCO 24LFCSP
8

Top Sellers