The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1761ES5-5

Part No LT1761ES5-5
Manufacturer Linear Technology
Catalog Newest Parts
Description 100mA, Low Noise, LDO Micropower Regulators in SOT-23
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
Pricing & Ordering $1.552 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 180,000 pieces
MOQ: 23 pcs
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
RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206100-LT1761ES5-5
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance

Description

LT1761ES5-5 Voltage Regulator

The LT1761ES5-5 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with a minimal footprint. This device is a part of the LT1761 series, renowned for its low noise, low quiescent current, and high output accuracy.

Key Features

  • Output Voltage: The LT1761ES5-5 is configured to deliver a fixed output voltage of 5V, which is ideal for a wide range of digital and analog applications.
  • Low Dropout Voltage: With a very low dropout voltage, this regulator can maintain output regulation with minimal difference between the input and output voltage, making it suitable for battery-powered applications.
  • Low Noise: The device boasts an exceptionally low output noise without the need for an additional noise bypass capacitor, making it perfect for noise-sensitive circuits such as RF or precision measurement systems.
  • High Output Tolerance: The LT1761ES5-5 offers a precision output with a tolerance of ±2%, ensuring reliable and consistent performance.
  • Low Quiescent Current: It features a low quiescent current of 20μA with no load and 500μA under full load, which helps in extending battery life in portable applications.
  • Thermal Protection: The device includes internal thermal limiting, which protects the regulator and the overall system from damage due to excessive heat and power dissipation.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which are smaller and have lower equivalent series resistance (ESR) than tantalum capacitors, allowing for a more compact design.

Applications

The LT1761ES5-5 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Reference voltage sources
  • Power supplies for DSPs and microcontrollers
  • Automotive power systems
  • High-efficiency linear power supplies

With its robust feature set and compact SOT-23 package, the LT1761ES5-5 from Linear Technology is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.