Search
Filters

LT1761IS5-SD#TRPBF

Part No : LT1761IS5-SD#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.1A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,452 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058631-LT1761IS5-SD#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Linear Technology LT1761IS5-SD#TRPBF, 100mA Adjustable REG LDO, offers a maximum input voltage of 20V, with a 0.45V @ 100mA maximum drop voltage. The LT1761IS5-SD#TRPBF is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058631-LT1761IS5-SD#TRPBF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1761IS5-SD#TRPBF
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
LT1761IS5-SD#TRPBF Price

LT1761IS5-SD#TRPBF Datasheet
LT1761IS5-SD#TRPBF Application

LT1761IS5-SD#TRPBF Replacement
LT1761IS5-SD#TRPBF Pdf

LT1761IS5-SD#TRPBF Pinout
LT1761IS5-SD#TRPBF Image

LT1761IS5-SD#TRPBF Picture
LT1761IS5-SD#TRPBF In Stock

LT1761IS5-SD#TRPBF Distributor
LT1761IS5-SD#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
HIGH EFFICIENCY RECTIFIER (SWITCHING TYPE POWER SUPPLY, CONVERTER & CHOPPER APPLICATIONS)
126
IC ETHERNET SW CTRLR 128QFP
92
LM7121 235-MHz Tiny Low Power Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
4ch Moter driver IC for Portable CD Player
150
IC LI-ION BATT PROTECT SOT23-5
67

Top Sellers