Search
Filters

LT1764AEFE-1.8#PBF

Part No :
LT1764AEFE-1.8#PBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR 1.8V 3A 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 33 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.66V at 3A
Current - Output 3A
Current - Quiescent (Iq) 1.5mA
Current - Supply (Maximum) 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series LT1764
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 813562-LT1764AEFE-1.8#PBF
Products specifications
ECAD Module
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.66V at 3A
Current - Output 3A
Current - Quiescent (Iq) 1.5mA
Current - Supply (Maximum) 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series LT1764
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Limited
Win Source Part Number 813562-LT1764AEFE-1.8#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1764AEFE-1.8#PBF
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
LT1764AEFE-1.8#PBF Price

LT1764AEFE-1.8#PBF Datasheet
LT1764AEFE-1.8#PBF Application

LT1764AEFE-1.8#PBF Replacement
LT1764AEFE-1.8#PBF Pdf

LT1764AEFE-1.8#PBF Pinout
LT1764AEFE-1.8#PBF Image

LT1764AEFE-1.8#PBF Picture
LT1764AEFE-1.8#PBF In Stock

LT1764AEFE-1.8#PBF Distributor
LT1764AEFE-1.8#PBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
2.5-V INTEGRATED REFERENCE CIRCUITS
186
FIXED IND 3.3UH 1.1A 110 MOHM
144
IC FPGA 615 I/O 780FBGA
FIXED IND 5.6UH 7A 24 MOHM SMD
50
isc Silicon NPN Darlingtion Power Transistor
9
OPTOISOLATOR 5.3KV TRANS 4-SMD

Top Sellers