Search
Filters

LT1784IS6#TRMPBF

Part No : LT1784IS6#TRMPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.6MHZ RRO TSOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,432 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 2.6MHz
Current - Input Bias 250nA
Voltage - Input Offset 1.6mV
Operating Supply Current 750μA
Channel Output Current 27mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058707-LT1784IS6#TRMPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The LT1784IS6#TRMPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 18 V. It is available in a TSOT-23-6 package, mounted by SMD (SMT). The LT1784IS6#TRMPBF provides the temperature range of -40°C to 85°C , 250nA input bias current,2.2 V/μs slew rate, 1.6mV input offset voltage and 750μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 2.6MHz
Current - Input Bias 250nA
Voltage - Input Offset 1.6mV
Operating Supply Current 750μA
Channel Output Current 27mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058707-LT1784IS6#TRMPBF
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1784IS6#TRMPBF
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
LT1784IS6#TRMPBF Price

LT1784IS6#TRMPBF Datasheet
LT1784IS6#TRMPBF Application

LT1784IS6#TRMPBF Replacement
LT1784IS6#TRMPBF Pdf

LT1784IS6#TRMPBF Pinout
LT1784IS6#TRMPBF Image

LT1784IS6#TRMPBF Picture
LT1784IS6#TRMPBF In Stock

LT1784IS6#TRMPBF Distributor
LT1784IS6#TRMPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC 8-1 MUX/DEMUX BUS SW 16TSSOP
397
CAP FILM 10000PF 5% 2KVDC RADIAL
1530
IC GATE NAND 1CH 3-INP 6-DFN
2000
IC D-TYPE POS TRG DUAL 14TSSOP
307
IC MCU 8BIT 2KB FLASH 32VQFN
159

Top Sellers