Search
Filters

LT1787HVIS8#PBF

Part No : LT1787HVIS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CURRENT SENSE 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,520 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 60 V, ±1.25 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058728-LT1787HVIS8#PBF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The LT1787HVIS8#PBF Current Sense amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 60 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1787HVIS8#PBF provides the temperature range of -40°C to 85°C , 40μV input offset voltage and 60μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 60 V, ±1.25 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058728-LT1787HVIS8#PBF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1787HVIS8#PBF
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
LT1787HVIS8#PBF Price

LT1787HVIS8#PBF Datasheet
LT1787HVIS8#PBF Application

LT1787HVIS8#PBF Replacement
LT1787HVIS8#PBF Pdf

LT1787HVIS8#PBF Pinout
LT1787HVIS8#PBF Image

LT1787HVIS8#PBF Picture
LT1787HVIS8#PBF In Stock

LT1787HVIS8#PBF Distributor
LT1787HVIS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC INVERTER GATE HEX 14SO
250
Triacs logic level
188
MOSFET N-CH 75V 75A TO-262
457
COUPLER DIRECTIONAL DUAL BAND
316
IC SUPERVISOR / Pushbutton PowerPathTM Controller with Supervisor
59
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
803

Top Sellers