Search
Filters

LT1795CFE#PBF

Part No : LT1795CFE#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CFA 65MHZ 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,415 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1058779-LT1795CFE#PBF
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The LT1795CFE#PBF Current Feedback amplifier, manufactured by Linear Technology, optimized for voltage operation as low as ±5 V and up to 15 V. It is available in a 20-TSSOP-EP package, mounted by SMD (SMT). The LT1795CFE#PBF provides the temperature range of 0°C to 70°C , 10μA input bias current,900 V/μs slew rate, 3mV input offset voltage and 29mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1058779-LT1795CFE#PBF
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1795CFE#PBF
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
LT1795CFE#PBF Price

LT1795CFE#PBF Datasheet
LT1795CFE#PBF Application

LT1795CFE#PBF Replacement
LT1795CFE#PBF Pdf

LT1795CFE#PBF Pinout
LT1795CFE#PBF Image

LT1795CFE#PBF Picture
LT1795CFE#PBF In Stock

LT1795CFE#PBF Distributor
LT1795CFE#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Power MOSFET
3250
NPN SILICON EPITAXIAL TRANSISTOR WITH 2 DIFFERENT ELEMENTS IN A FLAT-LEAD 6-PIN THIN-TYPE ULTRA SUPER MINIMOLD PACKAGE
350
N-Channel Logic Level UltraFET Trench Power MOSFETs 30V, 50A, 8m?
7
100 mA, 100 MHz Current Feedback Amplifier
952
CAP TANT 150UF 16V 10% 2917
12
IC SUPPLY-VOLT SUPERVISOR 8TSSOP
200
Single Channel, 128-/256-Position, I2C/SPI, Nonvolatile Digital Potentiometer
1050

Top Sellers