Search
Filters

LT1801IDD#PBF

Part No :
LT1801IDD#PBF
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 70MHZ RRO 8DFN
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
6+
$9.7690
$58.614
13+
$8.0850
$105.105
20+
$7.8440
$156.880
27+
$7.6040
$205.308
34+
$7.3630
$250.342
46+
$6.6410
$305.486
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 900 pieces
MOQ: 6 pcs
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
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1058792-LT1801IDD#PBF
Case / Package 8-DFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Channel Output Current 50mA
Current - Input Bias 25nA
Slew Rate 25 V/μs
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Gain Bandwidth Product (GBP) 80MHz
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA

The LT1801IDD#PBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.3 V and up to 12.6 V. It is available in a 8-DFN (3x3) package, mounted by SMD (SMT). The LT1801IDD#PBF provides the temperature range of -40°C to 85°C , 25nA input bias current,25 V/μs slew rate, 75μV input offset voltage and 1.6mA operating supply current.

Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 1058792-LT1801IDD#PBF
Case / Package 8-DFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Channel Output Current 50mA
Current - Input Bias 25nA
Slew Rate 25 V/μs
Output Type Rail-to-Rail
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Gain Bandwidth Product (GBP) 80MHz
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1801IDD#PBF
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
LT1801IDD#PBF Price

LT1801IDD#PBF Datasheet
LT1801IDD#PBF Application

LT1801IDD#PBF Replacement
LT1801IDD#PBF Pdf

LT1801IDD#PBF Pinout
LT1801IDD#PBF Image

LT1801IDD#PBF Picture
LT1801IDD#PBF In Stock

LT1801IDD#PBF Distributor
LT1801IDD#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRIAC 600V 1A SC73
39
High Power Synchronous Switching Regulator Controller
79
IEEE STD 1394b SINGLE-PORT CABLE TRANSCEIVER
30
4.5 ohm High Bandwidth, Dual SPDT Analog Switch
1200
ESD protected N-CHANNEL MOSFET
1300
IC BUFF/DVR/MEMORY 10BIT 24DIP
100
IC LI-ION PWR MGMT 1CELL 56QFN
584
IC REG CTRLR BUCK 28SSOP
116

Top Sellers