Search
Filters

LT1806CS6#TRMPBF

IC OPAMP GP 325MHZ RRO TSOT23-6
Manufacturer: Linear Technology
rohs
Quantity
Price
Ext. Price
13+
$3.871
$50.323
35+
$2.904
$101.640
115+
$2.613
$300.495
Availability: 1 In Stock
This product has a minimum quantity of 13
The LT1806CS6#TRMPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 12.6 V. It is available in a TSOT-23-6 package, mounted by SMD (SMT). The LT1806CS6#TRMPBF provides the temperature range of 0°C to 70°C , 5μA input bias current,140 V/μs slew rate, 100μV input offset voltage and 11mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1058805-LT1806CS6#TRMPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1058805-LT1806CS6#TRMPBF
LT1806CS6#TRMPBF Price

LT1806CS6#TRMPBF Datasheet
LT1806CS6#TRMPBF Application

LT1806CS6#TRMPBF Replacement
LT1806CS6#TRMPBF Pdf

LT1806CS6#TRMPBF Pinout
LT1806CS6#TRMPBF Image

LT1806CS6#TRMPBF Picture
LT1806CS6#TRMPBF In Stock

LT1806CS6#TRMPBF Distributor
LT1806CS6#TRMPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
NPN SILICON EPITAXIAL TRANSISTOR MP-3
1283
FPGA Configuration EEPROM Memory
15
IC REG LDO 4V 0.1A 3HSIP
4210
1.5A, Low Voltage, Low Quiescent Current LDO Regulator
1500
DIODE ZENER 5.1V 500MW LLDS
22500
ProASIC3 Flash Family FPGAs
102
DOLBY PRO LOGIC SURROUND DECODER
9
DC MOTOR SPEED CONTROLLER
1000