Search
Filters

LT1819CMS8#TRPBF

Part No : LT1819CMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 400MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,506 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 1058849-LT1819CMS8#TRPBF
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Channel Output Current 70mA
Operating Supply Current 9mA
Voltage - Input Offset 200μV
Current - Input Bias 2μA
Gain Bandwidth Product (GBP) 400MHz
Slew Rate 2500 V/μs
Number of Circuits 2
Amplifier Type Voltage Feedback
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
The LT1819CMS8#TRPBF Voltage Feedback amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.5 V and up to 12.6 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LT1819CMS8#TRPBF provides the temperature range of 0°C to 70°C , 2μA input bias current,2500 V/μs slew rate, 200μV input offset voltage and 9mA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 37 pct.
Popularity Medium
Win Source Part Number 1058849-LT1819CMS8#TRPBF
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Channel Output Current 70mA
Operating Supply Current 9mA
Voltage - Input Offset 200μV
Current - Input Bias 2μA
Gain Bandwidth Product (GBP) 400MHz
Slew Rate 2500 V/μs
Number of Circuits 2
Amplifier Type Voltage Feedback
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1819CMS8#TRPBF
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
LT1819CMS8#TRPBF Price

LT1819CMS8#TRPBF Datasheet
LT1819CMS8#TRPBF Application

LT1819CMS8#TRPBF Replacement
LT1819CMS8#TRPBF Pdf

LT1819CMS8#TRPBF Pinout
LT1819CMS8#TRPBF Image

LT1819CMS8#TRPBF Picture
LT1819CMS8#TRPBF In Stock

LT1819CMS8#TRPBF Distributor
LT1819CMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ 6A SYNC 16WQFN
589
MOSFET P-CH 20V 2.3A SC70-6
252
IC BUS TRANSCVR 16BIT 48SSOP
10
Hyperabrupt Tuning Varactors
96
IC OPAMP GP 1MHZ RRO 14SOIC
18

Top Sellers