Search
Filters

LT1962EMS8-5#TRPBF

Part No :
LT1962EMS8-5#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.3A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,726 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058924-LT1962EMS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Linear Technology LT1962EMS8-5#TRPBF, 300mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.43V @ 300mA maximum drop voltage. The LT1962EMS8-5#TRPBF is fully intergrated into a 8-MSOP package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058924-LT1962EMS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1962EMS8-5#TRPBF
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
LT1962EMS8-5#TRPBF Price

LT1962EMS8-5#TRPBF Datasheet
LT1962EMS8-5#TRPBF Application

LT1962EMS8-5#TRPBF Replacement
LT1962EMS8-5#TRPBF Pdf

LT1962EMS8-5#TRPBF Pinout
LT1962EMS8-5#TRPBF Image

LT1962EMS8-5#TRPBF Picture
LT1962EMS8-5#TRPBF In Stock

LT1962EMS8-5#TRPBF Distributor
LT1962EMS8-5#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5.3KV TRANS 4-SMD
78
Dual 250 mA Output, UltraLow Noise, High PSRR, Low-Dropout Linear Regulator
1751
1K/2K/4K SPI Serial CMOS EEPROM
59
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
149
IC ADC 8BIT QUAD 65MSPS 64CSBGA
42

Top Sellers