Search
Filters

LT1991AIMS#TRPBF

Part No : LT1991AIMS#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP PGA 560KHZ RRO 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,202 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 560kHz
-3db Bandwidth 110kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Channel Output Current 21mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1058995-LT1991AIMS#TRPBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The LT1991AIMS#TRPBF Programmable Gain amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 10-MSOP package, mounted by SMD (SMT). The LT1991AIMS#TRPBF provides the temperature range of -40°C to 85°C , 2.5nA input bias current,0.12 V/μs slew rate, 15μV input offset voltage and 130μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.12 V/μs
Gain Bandwidth Product (GBP) 560kHz
-3db Bandwidth 110kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 15μV
Operating Supply Current 130μA
Channel Output Current 21mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1058995-LT1991AIMS#TRPBF
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1991AIMS#TRPBF
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
LT1991AIMS#TRPBF Price

LT1991AIMS#TRPBF Datasheet
LT1991AIMS#TRPBF Application

LT1991AIMS#TRPBF Replacement
LT1991AIMS#TRPBF Pdf

LT1991AIMS#TRPBF Pinout
LT1991AIMS#TRPBF Image

LT1991AIMS#TRPBF Picture
LT1991AIMS#TRPBF In Stock

LT1991AIMS#TRPBF Distributor
LT1991AIMS#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ZENER 18V 400MW ALF2
8079
Low Voltage PLL Clock Driver
124
IC ADC 14BIT 8CH 100KSPS 28SSOP
7
IC TXRX RS232 120KBPS SD 16-SSOP
90
IC PFC CTRLR AVERAGE CURR 16SOIC
323
IC PS FOR TV/LCD PANEL 28HTSSOP
174

Top Sellers