Search
Filters

LT1994IMS8#TRPBF

Part No : LT1994IMS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 70MHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,819 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 65 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1059010-LT1994IMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
The LT1994IMS8#TRPBF Differential amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.375 V and up to 12.6 V. It is available in a 8-MSOP package, mounted by SMD (SMT). The LT1994IMS8#TRPBF provides the temperature range of -40°C to 85°C , 18μA input bias current,65 V/μs slew rate, 3mV input offset voltage and 14.8mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 65 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Channel Output Current 85mA
Supply Voltage - Operating 2.375 V to 12.6 V, ±1.188 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1059010-LT1994IMS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1994IMS8#TRPBF
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
LT1994IMS8#TRPBF Price

LT1994IMS8#TRPBF Datasheet
LT1994IMS8#TRPBF Application

LT1994IMS8#TRPBF Replacement
LT1994IMS8#TRPBF Pdf

LT1994IMS8#TRPBF Pinout
LT1994IMS8#TRPBF Image

LT1994IMS8#TRPBF Picture
LT1994IMS8#TRPBF In Stock

LT1994IMS8#TRPBF Distributor
LT1994IMS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual Enhancement Mode Field Effect Transistor (N and P Channel)
574
FILTER LC(PI) 20NH/10PF ESD SMD / Praetorian C-L-C LCD and Camera EMI FilterArray with ESD Protection
26400
Cascadable Silicon Bipolar MMIC Amplifier
330
Dual Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC DRIVER MOSF DUAL SYNC 14SOIC
7
Dual Positive Voltage Relay Driver
1
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT | IC REG LINEAR 3.3V 250MA 8SO
388
1.0 Watt - 28 Volts, Class C Microwave 2000 MHz
1
IC FPGA 158 I/O 208QFP / APA450-PQG208
37

Top Sellers