Search
Filters

LT3021EDH-1.2#PBF

Part No : LT3021EDH-1.2#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.2V 0.5A 16DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,950 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
PSRR 60dB (120Hz)
Output Current 500mA
Dropout Voltage-Max 0.285V @ 500mA
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Operating Supply Current 250μA to 10mA
Case / Package 16-DFN (5x5)
Win Source Part Number 1059139-LT3021EDH-1.2#PBF
Linear Technology LT3021EDH-1.2#PBF, 500mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.285V @ 500mA maximum drop voltage. The LT3021EDH-1.2#PBF is fully intergrated into a 16-DFN (5x5) package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Reverse Polarity
Control Features Enable
PSRR 60dB (120Hz)
Output Current 500mA
Dropout Voltage-Max 0.285V @ 500mA
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Input Voltage 10V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Operating Supply Current 250μA to 10mA
Case / Package 16-DFN (5x5)
Win Source Part Number 1059139-LT3021EDH-1.2#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3021EDH-1.2#PBF
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
LT3021EDH-1.2#PBF Price

LT3021EDH-1.2#PBF Datasheet
LT3021EDH-1.2#PBF Application

LT3021EDH-1.2#PBF Replacement
LT3021EDH-1.2#PBF Pdf

LT3021EDH-1.2#PBF Pinout
LT3021EDH-1.2#PBF Image

LT3021EDH-1.2#PBF Picture
LT3021EDH-1.2#PBF In Stock

LT3021EDH-1.2#PBF Distributor
LT3021EDH-1.2#PBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-Channel Enhancement-Mode Lateral MOSFETs
SURFACE MOUNT SILICON ZENER DIODE
3500
IC PHOTOFLASH CAP CHARGER 10TDFN
400
MOSFET N-CH 30V 12A DIRECTFET
132
TRANS PREBIAS PNP 125MW SSMINI3
2194
IC TXRX RS-485 3V HD 8SOIC
25
IC OR CTRLR SRC SELECT 24SSOP

Top Sellers