Search
Filters

LT3460ES5#TRMPBF

Part No : LT3460ES5#TRMPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BST SEPIC ADJ 0.3A TSOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,623 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 36V
Output Current 300mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1059288-LT3460ES5#TRMPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The LT3460ES5#TRMPBF is manufactured by Linear Technology, which is available in TSOT-23-5, with the function of Step-Up, Step-Up/Step-Down. The part operates from 2.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.3MHz switching frequency, which is capable of supplying 300mA (Switch) output current, with an output voltage of 1.255V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 36V
Output Current 300mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1059288-LT3460ES5#TRMPBF
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3460ES5#TRMPBF
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
LT3460ES5#TRMPBF Price

LT3460ES5#TRMPBF Datasheet
LT3460ES5#TRMPBF Application

LT3460ES5#TRMPBF Replacement
LT3460ES5#TRMPBF Pdf

LT3460ES5#TRMPBF Pinout
LT3460ES5#TRMPBF Image

LT3460ES5#TRMPBF Picture
LT3460ES5#TRMPBF In Stock

LT3460ES5#TRMPBF Distributor
LT3460ES5#TRMPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC ASYNC COMM ELEMENT 68-PLCC
707
Quadruple 2-input NAND gate
1
IC SUPERVISOR MPU 16-DIP
28
HIGH PERFORMANCE LOW VOLTAGE DUART WITH 16-BYTE FIFO
218
TVS DIODE 33.3VWM 53.9VC DO13
10
High Speed 5V High Performance RS232 Transceivers
607
IC VREF SERIES 3V SOT23-3
311

Top Sellers