Search
Filters

LT3502AEMS#PBF

Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 605 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 32V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781072-LT3502AEMS#PBF
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
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 32V
Output Current 500mA
Frequency - Switching 2.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781072-LT3502AEMS#PBF
Storage Condition Dry storage cabinet & Humidity protection package
LT3502AEMS#PBF Price

LT3502AEMS#PBF Datasheet
LT3502AEMS#PBF Application

LT3502AEMS#PBF Replacement
LT3502AEMS#PBF Pdf

LT3502AEMS#PBF Pinout
LT3502AEMS#PBF Image

LT3502AEMS#PBF Picture
LT3502AEMS#PBF In Stock

LT3502AEMS#PBF Distributor
LT3502AEMS#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 8SOIC
1660
TRANS NPN 60V 1A SOT89
3000
RES SMD 56 OHM 5% 3/4W 2010
80000
IC VOLT DETECTOR ADJ/1.5V SC70-5
38
IC REG MULTIPLE OUTPUT 24QFN
248
IC REG LIN 1.8V/2.8V 0.15A SNT6A
2260
FIXED IND 47NH 636MA 300 MOHM
270