Search
Filters

LT3640EFE#PBF

IC REG BCK ADJ 1.1A/1.3A 28TSSOP
Manufacturer: Linear Technology
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The LT3640EFE#PBF is manufactured by Linear Technology, which is available in 28-TSSOP-EP, with the function of Step-Down. The part operates from 2.5V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 500kHz to 2MHz switching frequency, which is capable of supplying 1.1A, 1.3A output current, with an output voltage of 0.6V, 1.265V.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 33.97V
Output Current 1.1A, 1.3A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1059486-LT3640EFE#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 33.97V
Output Current 1.1A, 1.3A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1059486-LT3640EFE#PBF
LT3640EFE#PBF Price

LT3640EFE#PBF Datasheet
LT3640EFE#PBF Application

LT3640EFE#PBF Replacement
LT3640EFE#PBF Pdf

LT3640EFE#PBF Pinout
LT3640EFE#PBF Image

LT3640EFE#PBF Picture
LT3640EFE#PBF In Stock

LT3640EFE#PBF Distributor
LT3640EFE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FET DVR 1CH SYNC BUCK 8WDFN
1768
THERMOSTAT 90 DEG NC TO-220
373
IC REG BUCK ADJ 1A TO220-5
16596
5 Watt Surmetic TM 40 Zener Voltage Regulators
16125
512K 32K x 16 OTP CMOS EPROM
105
MOSFET N-CH 40V MP-25ZP/TO-263
31998
MOSFET N-CH 100V D2PAK
1