The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT3758MPMSE#PBF

Part No LT3758MPMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback/Step Up 330kHz Automotive 10-Pin MSOP EP Tube
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
Pricing & Ordering $17.296 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$28.2610
$56.522
5+
$23.1890
$115.945
7+
$22.4640
$157.248
10+
$21.7400
$217.400
12+
$21.0150
$252.180
16+
$18.8410
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 100 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781283-LT3758MPMSE#PBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name LT3758
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
FAN501MPX;  FAN501AMPX;  LT3758EMSE; LT3758EMSE#PBF;  

Description

Product Overview: LT3758MPMSE#PBF

The LT3758MPMSE#PBF is a high-performance DC/DC controller from Linear Technology that is designed to cater to a wide array of power conversion applications. This versatile component is capable of generating a boost, flyback, SEPIC, or inverting power supply from a wide input voltage range, making it an ideal choice for various electronic devices and systems.

Key Features

  • Wide Input Voltage Range: The controller operates from an input voltage range of 2.9V to 40V, making it suitable for applications with varying power requirements.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 1MHz, allowing optimization for efficiency, size, and component cost.
  • High Voltage Capability: The LT3758MPMSE#PBF can produce an output voltage up to 100V, which is beneficial for applications requiring high voltage outputs.
  • Robust Thermal Performance: The device is available in a high-temperature (MP) grade, offering reliable performance in environments with extreme temperatures.
  • Integrated Features: It includes a soft-start feature, which limits inrush current during startup, and a shutdown function that reduces quiescent current to under 1µA.

Applications

The LT3758MPMSE#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Industrial power supplies
  • Automotive systems
  • Medical equipment
  • Portable devices

Package and Quality

This controller is provided in a compact 10-lead MSE package, which is designed to occupy minimal space on a printed circuit board while still offering excellent power dissipation characteristics. The product meets high-quality standards, ensuring reliability and performance in demanding applications.

Conclusion

The LT3758MPMSE#PBF from Linear Technology is a high-quality, flexible solution for a variety of power supply designs. Its wide input voltage range, adjustable frequency, and high-temperature resilience make it a dependable and versatile choice for engineers and designers looking to create efficient and robust power systems.