Search
Filters

LT3797EUKG#PBF

Part No : LT3797EUKG#PBF
Manufacturer : Linear Technology
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER CTRLR DIM 52QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,182 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059689-LT3797EUKG#PBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The design of the LT3797EUKG#PBF ensures that each channel can be used to drive LED strings in the most suitable configuration, whether in boost, buck, SEPIC or a combination of these modes.?Its high-side current monitoring allows each channel to operate in the same or different configurations, while rail-to-rail current sensing allows 0V to 100V output, providing great design flexibility.?Other features include overvoltage and undervoltage lockout, 20: 1 analog dimming and external synchronization via the CTRL pin.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059689-LT3797EUKG#PBF
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3797EUKG#PBF
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
LT3797EUKG#PBF Price

LT3797EUKG#PBF Datasheet
LT3797EUKG#PBF Application

LT3797EUKG#PBF Replacement
LT3797EUKG#PBF Pdf

LT3797EUKG#PBF Pinout
LT3797EUKG#PBF Image

LT3797EUKG#PBF Picture
LT3797EUKG#PBF In Stock

LT3797EUKG#PBF Distributor
LT3797EUKG#PBF PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC INV SCHMITT TRIGGER 5TSSOP
6297
IC VREF SERIES 5V 8SOIC
33
IC LOW SIDE DRIVER
200
IC DRIVER SOLENOID OCT POWERS020
DS90UB913A-Q1/DS90UB914A-Q1 25 to100 MHz 10/12-Bit
893
CAP CER 1000PF 100V X7R 0805
339

Top Sellers