Search
Filters

LT3797IUKG#PBF

Part No : LT3797IUKG#PBF
Manufacturer : Linear Technology
Catalog : PMIC - LED Drivers
Description : IC LED DRIVER CTRLR DIM 52QFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059690-LT3797IUKG#PBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The LT3797IUKG#PBF can drive a wide range of LEDs in boost, buck or SEPIC topologies.?In a boost configuration, the device powers three LED channels up to 90V with LED currents in excess of 1A, delivering over 250W from a nominal 12V input and up to 93% efficiency.?Each channel accepts a separate True Color PWM ? signal, enabling each channel to dimming with a dimming ratio up to 3000: 1.?LT3797IUKG#PBF also provides rugged LED open and short circuit protection in boost mode to confirm the high safety and reliability in automotive applications.?The frequency adjustment pins allow the user to set the frequency in the 100kHz to 1MHz range to optimize efficiency while minimizing the external component size.?Its thermally enhanced 7mm x 8mm QFN package offers a very compact footprint for 20W to 250W LED applications.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs 3
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 40V
Frequency 100kHz to 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 52-QFN (7x8)
Win Source Part Number 1059690-LT3797IUKG#PBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3797IUKG#PBF
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
LT3797IUKG#PBF Price

LT3797IUKG#PBF Datasheet
LT3797IUKG#PBF Application

LT3797IUKG#PBF Replacement
LT3797IUKG#PBF Pdf

LT3797IUKG#PBF Pinout
LT3797IUKG#PBF Image

LT3797IUKG#PBF Picture
LT3797IUKG#PBF In Stock

LT3797IUKG#PBF Distributor
LT3797IUKG#PBF PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
IC LED DRIVER PS DIM 25MA 24WQFN
901
4-channel BTL driver for CD players
230
16-Bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS, 1.8 V Analog-to-Digital Converter
3
IC MCU 16BIT 8KB FRAM 24VQFN
25
IC BUFF/DVR HEX NON-INV 14TSSOP
1000

Top Sellers