Search
Filters

LT3975EMSE#PBF

IC REG BUCK ADJ 2.5A 16MSOP
Manufacturer: Linear Technology
rohs
Availability: 2,697 In Stock

The LT3975EMSE#PBF is manufactured by Linear Technology, which is available in 16-MSOP-EP, with the function of Step-Down. The part operates from 4.3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz to 2.25MHz switching frequency, which is capable of supplying 2.5A output current, with an output voltage of 1.197V.

Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 40.74V
Output Current 2.5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1059781-LT3975EMSE#PBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 40.74V
Output Current 2.5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1059781-LT3975EMSE#PBF
LT3975EMSE#PBF Price

LT3975EMSE#PBF Datasheet
LT3975EMSE#PBF Application

LT3975EMSE#PBF Replacement
LT3975EMSE#PBF Pdf

LT3975EMSE#PBF Pinout
LT3975EMSE#PBF Image

LT3975EMSE#PBF Picture
LT3975EMSE#PBF In Stock

LT3975EMSE#PBF Distributor
LT3975EMSE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
TRIMMER 1M OHM 0.2W SMD
14295
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family
150
IC OPAMP GP 5MHZ 8SOIC
112729
150mA Low-Voltage μCap Linear Regulator
30700
4MHz PWM 2A Buck Regulator with HyperLight Load
17539
MOSFET N-CH 100V 8.2A TO252
4500
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS
31
3 V, SILICON MMIC FREQUENCY CONVERTER
1327