Search
Filters

LT3976IMSE#PBF

Part No : LT3976IMSE#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 5A 16-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 38.8V
Output Current 5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059787-LT3976IMSE#PBF
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The LT3976IMSE#PBF is manufactured by Linear Technology, which is available in 16-MSOP-EP, with the function of Step-Down. The part operates from 4.3V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 200kHz to 2.25MHz switching frequency, which is capable of supplying 5A output current, with an output voltage of 1.197V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.197V
Maximum Output Voltage 38.8V
Output Current 5A
Frequency - Switching 200kHz to 2.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059787-LT3976IMSE#PBF
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3976IMSE#PBF
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
LT3976IMSE#PBF Price

LT3976IMSE#PBF Datasheet
LT3976IMSE#PBF Application

LT3976IMSE#PBF Replacement
LT3976IMSE#PBF Pdf

LT3976IMSE#PBF Pinout
LT3976IMSE#PBF Image

LT3976IMSE#PBF Picture
LT3976IMSE#PBF In Stock

LT3976IMSE#PBF Distributor
LT3976IMSE#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
VARISTOR 240V 3.5KA DISC 10MM
6770
Renesas 16-Bit Single-Chip Microcomputer H8S Family/H8S/2100 Series
FIXED IND 47NH 450MA 300 MOHM
400
1A Adjustable/Fixed Low Dropout Linear Regulator
21
N-CHANNEL 20V - 0.006 OHM - 70A D2PAK LOW GATE CHARGE STripFET POWER MOSFET
100
IC DAC 2-WIRE SRL 8BIT R-R 8-DIP
500

Top Sellers