Search
Filters

LT3990EMSE-5#PBF

Part No : LT3990EMSE-5#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 0.35A 16MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,553 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 62V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 350mA
Frequency - Switching 210kHz to 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059801-LT3990EMSE-5#PBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The LT3990EMSE-5#PBF is manufactured by Linear Technology, which is available in 16-MSOP-EP, with the function of Step-Down. The part operates from 4.2V, rated over a -40°C to 125°C (TJ) temperature range. Its function is based on 210kHz to 2.3MHz switching frequency, which is capable of supplying 350mA output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 62V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 350mA
Frequency - Switching 210kHz to 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059801-LT3990EMSE-5#PBF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3990EMSE-5#PBF
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
LT3990EMSE-5#PBF Price

LT3990EMSE-5#PBF Datasheet
LT3990EMSE-5#PBF Application

LT3990EMSE-5#PBF Replacement
LT3990EMSE-5#PBF Pdf

LT3990EMSE-5#PBF Pinout
LT3990EMSE-5#PBF Image

LT3990EMSE-5#PBF Picture
LT3990EMSE-5#PBF In Stock

LT3990EMSE-5#PBF Distributor
LT3990EMSE-5#PBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
2.5 V to 5.0 V Micropower, Precision Series Mode Voltage References
1130
1.27mm (.050") Pitch DDR DIMM Socket, Vertical, Press-fit, 2.5V Voltage Keys (Left),4.30mm (.169") Tail Length, 0.38μm (15μ") Gold (Au) Selective Plating, Black Latches,184 Circuits, Leadfree | CONN SKT DIMM 184POS PCB
72
IC HOT SWAP CONTROLLER 8MSOP
25
6 MHz, 600mA / 1 A Synchronous Buck Regulator | IC REG BUCK 1.3V 1A 6WLCSP
380
IC ADC 16BIT 500KSPS 8CH 24VQFN
7
300mA, Low Power, High PSRR LDO Regulator
798
128K x 16 2Mb Asynchronous SRAM
750

Top Sellers